EN
  • EN
  • DE

ST93003

Part No ST93003
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 400V 1.5A SOT-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 100mA, 500mA
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 16 @ 350mA, 5V
Maximum Power Dissipation 40W
Mounting Through Hole
Case / Package SOT-32-3
Win Source Part Number 037987-ST93003
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST93003 CAD Model

Description

The ST93003 is a state-of-the-art NPN silicon transistor developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This transistor is designed to cater to a wide range of applications, particularly those requiring high-speed switching and amplification.

Key Features

  • Voltage Capabilities: The ST93003 boasts a collector-emitter voltage (Vceo) of up to 400V, making it suitable for various electronic circuits that operate at high voltages.
  • Current Handling: With a collector current (Ic) rating of up to 1.5A, this transistor can handle significant levels of current for power amplification and switching applications.
  • Power Dissipation: It has a power dissipation (Pc) of 20W, ensuring reliable performance even under high power operating conditions.
  • High Transition Frequency: The ST93003 features a high transition frequency (fT) of 20MHz, making it ideal for high-speed switching applications.
  • Low Collector-Emitter Saturation Voltage: This characteristic provides efficient operation with reduced energy loss during the saturation phase.
  • Complementary PNP Type: The product line includes a complementary PNP type transistor, allowing for easy implementation in push-pull configurations and other complementary circuits.

Applications

The ST93003 is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • Switching regulators
  • Motor controls
  • Audio amplifiers
  • Power management in consumer and industrial electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST93003 is manufactured with precision to ensure reliability and performance consistency. It is designed to meet the rigorous standards of the electronics industry, providing a dependable solution for designers and manufacturers alike.

Environmental Compliance

The ST93003 is produced with environmental sustainability in mind. It complies with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, cadmium, and other harmful materials, aligning with global efforts for a greener and safer environment.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess