EN
  • EN
  • DE

ST93S66WP

Part No ST93S66WP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344226-ST93S66WP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST93S66WP CAD Model

Description

The ST93S66WP is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the reputable semiconductor manufacturer STMicroelectronics. This device is specifically designed to provide a flexible and cost-effective solution for non-volatile memory storage. With its wide range of applications, it is an ideal choice for many electronic devices requiring data storage that must be preserved during power loss.

Key Features

  • Memory Size: The ST93S66WP offers 4K (4,096) bits of memory, which is organized as 256 x 16 bits, providing ample space for calibration data, device configuration, and small application parameters.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it suitable for many standard digital circuits and ensuring compatibility with 5V microcontrollers and other digital systems.
  • Write Cycle Endurance: The EEPROM is designed for high write cycle endurance, with each memory location capable of withstanding at least 1 million write cycles, ensuring data reliability and longevity.
  • Data Retention: It boasts a data retention period of 40 years, providing long-term data storage without the need for power.
  • Access Time: Fast access time is provided, allowing for quick read operations, which is essential for time-sensitive applications.
  • Package: The device is available in an 8-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications.

Applications

The ST93S66WP is versatile and can be used in a wide array of applications including:

  • Industrial and automotive control systems
  • Portable devices
  • Medical equipment
  • Consumer electronics
  • Telecommunication devices

Communication Protocol

The EEPROM communicates with the host controller via a standard SPI (Serial Peripheral Interface) bus, which is known for its simplicity and effectiveness in enabling synchronous serial communication. This feature allows for easy integration into existing designs and systems.

Conclusion

Overall, the ST93S66WP from STMicroelectronics is a reliable and cost-effective solution for designers looking to add non-volatile memory to their systems. Its robust endurance, long data retention, and ease of integration make it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1779 $57.8175
795+ $0.1455 $115.6725
1,230+ $0.1409 $173.3070
1,695+ $0.1363 $231.0285
2,195+ $0.1317 $289.0815
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,925 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess