EN
  • EN
  • DE

STA2065N2

Part No STA2065N2
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Cartesio+
Package Tray
Core Processor ARM11®
Number of I/O 160
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 472-TFBGA
Case / Package 372+100-TFBGA (16x16)
Family Name STA2065
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 504
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897874-STA2065N2
Ultra Librarian 3D Model Ultra Librarian STA2065N2 CAD Model

Description

The STA2065N2 is a cutting-edge integrated circuit product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance solutions. This particular product is a testament to the company's commitment to providing advanced technology to a wide range of applications.

Key Features

  • High Integration: The STA2065N2 is built to offer a high level of integration, which allows for a reduction in external components. This not only saves space on the PCB but also potentially lowers the overall cost of the system.
  • Performance: Engineered for high-speed operation, the device caters to applications requiring rapid data processing and efficient power management, ensuring optimal performance in a variety of demanding scenarios.
  • Power Efficiency: STMicroelectronics has designed the STA2065N2 with power efficiency in mind. This makes it suitable for applications where power consumption is a critical factor, such as in portable or battery-operated devices.
  • Robustness: The STA2065N2 is built to withstand harsh conditions, making it ideal for industrial and automotive applications that require reliable operation in extreme environments.

Applications

The STA2065N2 is versatile and can be used in a wide array of applications. Its robust design and high-performance capabilities make it particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Complex embedded systems
  • High-speed communication interfaces

Support and Resources

STMicroelectronics provides extensive support for the STA2065N2, including technical documentation, application notes, and development tools. Customers can access a wealth of resources to facilitate the integration of the STA2065N2 into their projects, ensuring a smooth design process and quick time-to-market.

In conclusion, the STA2065N2 from STMicroelectronics is a powerful and versatile solution for any project requiring a high-performance, integrated circuit. With its combination of integration, efficiency, and robustness, it stands out as a smart choice for designers looking to enhance their systems with state-of-the-art semiconductor technology.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,409 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess