EN
  • EN
  • DE

STA304A

Part No STA304A
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUD DGTL DDX 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -20°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package 44-TQFP (10x10)
Win Source Part Number 066255-STA304A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA304A CAD Model

Description

Product Overview: STA304A from STMicroelectronics

The STA304A, a cutting-edge audio processing chip from the renowned manufacturer STMicroelectronics, is an integral component for modern audio systems requiring high-fidelity sound and advanced features. Designed to cater to the needs of both consumer and professional audio applications, this powerful sound terminal solution is engineered to deliver exceptional audio performance with minimal power consumption.

Key Features

  • High-Quality Audio Processing: The STA304A boasts an advanced digital audio processor that supports multiple audio formats, ensuring compatibility with a wide range of digital audio sources.
  • Multi-Channel Support: With its capability to handle multiple audio channels, the STA304A is perfect for surround sound systems and multi-room audio setups.
  • Efficient Power Management: The device is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical factor.
  • Integrated DACs: The inclusion of high-quality Digital-to-Analog Converters (DACs) means that the STA304A can directly drive speakers with analog inputs, simplifying the design of audio systems.
  • Flexible Connectivity: A range of input and output options ensures that the STA304A can be seamlessly integrated into various audio system architectures.

Applications

The versatility of the STA304A makes it an ideal choice for an array of audio applications, including:

  • Home Theater Systems
  • Soundbars
  • Wireless Speakers
  • Automotive Audio Systems
  • Professional Audio Equipment

Why Choose the STA304A?

STMicroelectronics' STA304A stands out in the market due to its combination of high-quality audio processing, multi-channel support, and efficient power management. Whether you're developing a compact home audio solution or a sophisticated professional audio system, the STA304A provides the flexibility, performance, and reliability that modern audio systems demand. Its integrated DACs and multiple I/O options further streamline the design process, making it a top choice for audio engineers and system integrators looking to elevate their audio products.

You May Also Be Interested in

Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
STMicroelectronics
Lowest to $34.9254
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.4344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess