EN
  • EN
  • DE

STAC1011-350

Part No STAC1011-350
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.03GHz ~ 1.09GHz
Gain 15dB
Voltage - Test 36 V
Current - Test 150 mA
Power - Output 350W
Voltage - Rated 80 V
Package / Case STAC265B
Supplier Device Package STAC265B
Base Product Number STAC1011
Other Names 497-16297-5,-497-16297-5
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1278418-STAC1011-350
Ultra Librarian 3D Model Ultra Librarian STAC1011-350 CAD Model

Description

The STAC1011-350 is a state-of-the-art semiconductor device from STMicroelectronics, a leader in the integrated circuit market. This product is designed to deliver high-performance solutions for a wide range of electronic applications, particularly in the realm of power management and signal processing.

Key Features

  • Advanced Technology: Built on STMicroelectronics' cutting-edge technology, the STAC1011-350 ensures efficient operation and long-term reliability.
  • High Power Efficiency: This device is engineered to provide exceptional power efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Versatile Applications: The STAC1011-350 is suitable for a diverse array of applications, including industrial controls, automotive systems, consumer electronics, and more.
  • Robust Design: The product features a robust design that can withstand harsh operating conditions, making it ideal for use in environments where durability is a necessity.
  • Compact Form Factor: Its compact size allows for easy integration into various circuit designs without compromising on performance.

Product Specifications

The STAC1011-350 boasts impressive specifications that cater to the demanding needs of modern electronics. It operates at a voltage that aligns with common industry standards, ensuring compatibility with a broad range of peripheral components. The device's current handling capability is also noteworthy, allowing it to manage significant power loads effectively.

Quality and Support

STMicroelectronics is renowned for its commitment to quality, and the STAC1011-350 is no exception. Each unit is rigorously tested to meet the highest standards of performance and reliability. Additionally, customers can benefit from STMicroelectronics' comprehensive technical support and documentation, ensuring a smooth integration process and optimal use of the product.

Whether you are developing cutting-edge technology or looking for a reliable component for your existing systems, the STAC1011-350 from STMicroelectronics offers the performance, efficiency, and quality that professionals demand.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $243.6717 $243.6717
2+ $218.4642 $436.9284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess