EN
  • EN
  • DE

STAC2942B

Part No STAC2942B
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Transistor Type N-Channel
Frequency 175MHz
Voltage - Test 50 V
Current Rating (Amps) 40A
Current - Test 250 mA
Power - Output 450W
Voltage - Rated 130 V
Package / Case STAC244F
Supplier Device Package STAC244F
Base Product Number STAC294
Other Names -497-8765,497-8765
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278423-STAC2942B
Ultra Librarian 3D Model Ultra Librarian STAC2942B CAD Model

Description

The STAC2942B is a robust and high-performance Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This Power MOSFET is part of ST's automotive-grade product line, ensuring reliability and efficiency in demanding applications.

Key Features:

  • High Current Capacity: The STAC2942B is capable of handling high currents, making it ideal for automotive and industrial power applications.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), this MOSFET ensures reduced power losses and improved efficiency, which is critical for energy-sensitive designs.
  • High Temperature Performance: It can operate effectively over a wide temperature range, making it suitable for harsh environments.
  • Enhanced Durability: The STAC2942B is designed to withstand high stress and has a high mean time between failures (MTBF), contributing to the overall longevity of the product.
  • Compliance with Automotive Standards: This product meets the stringent requirements of the automotive industry, including compliance with AEC-Q101 standards.

Applications:

The STAC2942B is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive applications such as engine control units, power distribution systems, and LED lighting.
  • Industrial automation, including motor drives and power management systems.
  • Power supplies for consumer electronics.
  • High-efficiency DC-DC converters.

Product Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 30A Power Dissipation (P<sub>D) 110W Operating Temperature Range -55°C to 175°C

For engineers and designers seeking a reliable and efficient Power MOSFET, the STAC2942B from STMicroelectronics offers an optimal solution that combines performance with durability. Its compliance with automotive standards also makes it a trustworthy choice for applications where safety and reliability are paramount.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess