EN
  • EN
  • DE

STAC3932B

Part No STAC3932B
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Transistor Type N-Channel
Frequency 123MHz
Voltage - Test 100 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 580W
Voltage - Rated 250 V
Package / Case STAC244B
Supplier Device Package STAC244B
Base Product Number STAC3932
Other Names -497-8766,497-8766
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278432-STAC3932B
Ultra Librarian 3D Model Ultra Librarian STAC3932B CAD Model

Description

The STAC3932B, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance integrated circuit designed to meet the demanding needs of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing innovative solutions that combine efficiency, reliability, and cost-effectiveness.

Key Features

  • High Integration: The STAC3932B integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint, making it ideal for space-constrained applications.
  • Advanced Technology: Built using state-of-the-art semiconductor technology, the STAC3932B delivers exceptional performance and energy efficiency, which is critical for power-sensitive designs.
  • Robust Performance: This product is designed to operate reliably under a wide range of environmental conditions, ensuring consistent performance even in harsh industrial environments.
  • Flexibility: The STAC3932B offers a versatile set of features that make it suitable for a broad array of applications, including but not limited to, automotive, industrial, and consumer electronics.

Potential Applications

The versatility of the STAC3932B allows it to be used in various applications, such as:

  • Power management systems
  • Embedded control units
  • Signal processing
  • Communication interfaces

Quality and Reliability

STMicroelectronics ensures that the STAC3932B adheres to the highest quality standards, undergoing rigorous testing to guarantee its performance and longevity. Customers can trust in the STAC3932B for their critical applications, knowing that it comes backed by STMicroelectronics' reputation for quality.

Support and Resources

STMicroelectronics provides extensive support for the STAC3932B, including technical documentation, application notes, and design resources to assist engineers in integrating this component into their designs. Furthermore, ST's customer support is available to address any inquiries or provide additional assistance when needed.

For more information on the STAC3932B, including datasheets, technical specifications, and ordering information, please visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess