EN
  • EN
  • DE

STB100NF03L-03T4

Part No STB100NF03L-03T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 100A Automotive 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 30V 100A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 88nC @ 5V
Max Input Capacitance 6200pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 3.2 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031057-STB100NF03L-03T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name STB100NF03L-03
Introduction Date February 14, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STB100NF03L-03T4 CAD Model

Description

The STB100NF03L-03T4 is a state-of-the-art N-channel enhancement mode Power MOSFET produced using STMicroelectronics' advanced STripFET™ III technology. This technology has been tailored to minimize on-state resistance and provide superior switching performance, making the STB100NF03L-03T4 an excellent choice for high-efficiency power management solutions.

Key Features

  • Low threshold drive: The device can operate at lower gate voltages, enabling it to be used in a wide range of applications, including those with lower power supply voltages.
  • High current capability: With a continuous drain current rating of up to 30A, the STB100NF03L-03T4 is suitable for high current applications.
  • Low on-state resistance (R<sub>DS(on)): At only 0.0035 ohms, the low on-resistance helps to reduce power losses and improve efficiency in power conversion circuits.
  • 100V Drain-source voltage (V<sub>DSS): The device can handle high voltage levels, making it suitable for a variety of power applications.
  • Fast switching speed: The MOSFET's fast switching characteristics ensure efficient operation at high frequencies, which is essential for modern power supply designs.
  • Enhanced durability: The MOSFET is encapsulated in a robust package that enhances its thermal and mechanical durability.

Applications

The STB100NF03L-03T4 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Drivers
  • Power Management Functions
  • High-efficiency Switching Circuits

Quality and Reliability

STMicroelectronics is a global semiconductor leader known for its commitment to quality and reliability. The STB100NF03L-03T4 is no exception and is designed to meet the stringent requirements of industrial and consumer electronic products. With its advanced features and proven technology, the STB100NF03L-03T4 is an ideal choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess