EN
  • EN
  • DE

STB11NM60-1

Part No STB11NM60-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 11A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 450 mOhm @ 5.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 066270-STB11NM60-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB11NM60-1 CAD Model

Description

STB11NM60-1 - N-Channel MOSFET by STMicroelectronics

The STB11NM60-1 is a robust and efficient N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of the MDmesh™ series, which is renowned for its excellent on-state resistance and high switching performance. It is particularly suitable for a wide range of high-efficiency applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control circuits.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STB11NM60-1 can handle high voltage applications, making it ideal for power supply units and other energy-intensive circuits.
  • Low On-Resistance: The device boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The fast switching characteristics of the STB11NM60-1 enhance performance in high-frequency circuits, reducing energy loss during power conversion.
  • Improved Gate Charge: The optimized gate charge (Q<sub>g) allows for reduced switching power losses and better driving efficiency.
  • 100% Avalanche Tested: This MOSFET is guaranteed to withstand high stress in avalanche and commutation modes, ensuring reliability and longevity in harsh environments.

Applications

The versatility of the STB11NM60-1 MOSFET makes it an excellent choice for various applications:

  • Switching applications in SMPS
  • High-efficiency DC/DC converters
  • Power factor correction circuits
  • LED lighting solutions
  • Motor control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB11NM60-1 is no exception, with its robust design and manufacturing process ensuring consistent performance and reliability. Its compliance with international standards reflects ST's dedication to excellence and customer satisfaction.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess