EN
  • EN
  • DE

STB11NM60A-1

Part No STB11NM60A-1
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 600V - 0.4ohm - 11A TO-220/TO-220FP/I2PAK MDmeshPower MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194241-STB11NM60A-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB11NM60A-1 CAD Model

Description

STB11NM60A-1 N-Channel MOSFET by STMicroelectronics

The STB11NM60A-1 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This MOSFET is designed to offer both high efficiency and reliability for a wide range of applications, including switch-mode power supplies, power converters, and motor control circuits.

The device is built using STMicroelectronics' advanced MDmesh™ technology, which combines a vertical structure with a patented strip layout to achieve extremely low on-resistance and high off-state impedance. This results in a MOSFET that offers reduced conduction losses and improved overall efficiency, making it an excellent choice for energy-sensitive applications.

Key Features of the STB11NM60A-1:

  • Low Threshold Drive: The device features a low gate threshold voltage, which allows for easy drive and efficient operation at low voltages.
  • High Current Capability: With a continuous drain current rating of up to 11A, the STB11NM60A-1 can handle significant power for its size.
  • High Voltage Rating: The MOSFET is rated for a drain-source voltage of up to 600V, providing ample headroom for high-voltage applications.
  • Reduced Switching Losses: Fast switching speeds and low gate charge minimize switching losses, which is critical for high-frequency operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stressful conditions.

Applications:

The STB11NM60A-1 is versatile and can be used in various applications that require high efficiency and power density. Some of these applications include:

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC/DC converters
  • Power factor correction circuits
  • Motor control systems
  • LED lighting solutions

STMicroelectronics provides full technical support and comprehensive documentation for the STB11NM60A-1, including datasheets, application notes, and design resources. This ensures designers can fully leverage the MOSFET's capabilities and integrate it seamlessly into their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3657 $60.5826
42+ $2.7616 $115.9872
65+ $2.6750 $173.8750
90+ $2.5895 $233.0550
116+ $2.5029 $290.3364
155+ $2.2442 $347.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess