The STB120NF10 is a state-of-the-art N-channel Power MOSFET designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This MOSFET is a part of the STripFET™ II series that is well-known for its high efficiency and performance in power conversion applications. It is specifically engineered to address the demanding requirements of modern electronic circuits, providing a perfect solution for high-power switching and conversion in computing, consumer, and industrial electronics.
With a drain-source voltage of 100V and a very low on-resistance of only 0.012Ω, the STB120NF10 offers excellent power efficiency, which is critical for reducing energy consumption and heat generation in high-performance circuits. Its impressive continuous drain current of up to 120A makes it suitable for handling high current loads, ensuring reliability and durability in challenging conditions.
The STB120NF10 is available in multiple package options, including TO-220, TO-220FP, and D2PAK, providing flexibility for different mounting and heat dissipation requirements. The device features exceptional robustness with a high threshold voltage, making it less susceptible to unintended turn-on due to noise and spurious signals, which is particularly important in environments with high electrical interference.
This MOSFET incorporates advanced silicon technology that minimizes on-state resistance while maintaining superior switching performance and thermal characteristics. These features enable designers to achieve more efficient power management and denser packing of components without compromising performance.
Whether you are designing power supplies, DC-DC converters, motor drivers, or any other application requiring high-efficiency power switching, the STB120NF10 from STMicroelectronics offers a reliable and high-performing solution that can significantly enhance your product's performance.