EN
  • EN
  • DE

STB12NM60N-1

Part No STB12NM60N-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A I2PAK  /  N-Channel 600 V 10A (Tc) 90W (Tc) Through Hole I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ II
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 410mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30.5 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 960 pF @ 50 V
Power Dissipation (Max) 90W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package I2PAK
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Base Product Number STB12N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000
Win Source Part Number 1188386-STB12NM60N-1
Ultra Librarian 3D Model Ultra Librarian STB12NM60N-1 CAD Model

Description

STB12NM60N-1: N-Channel 600V - 0.38 Ohm - 12A - D2PAK/IPAK MDmesh™ II Power MOSFET

The STB12NM60N-1 is a cutting-edge N-Channel Power MOSFET from STMicroelectronics, renowned for its high efficiency and performance in power conversion applications. This device is part of the MDmesh™ II series, which utilizes an innovative proprietary vertical structure that delivers extremely low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), making it an excellent choice for a wide range of high-efficiency applications.

With a robust maximum voltage rating of 600V, the STB12NM60N-1 is designed to handle high surge voltages without compromising its reliability or performance. This feature, combined with a low threshold voltage, ensures that the device is suitable for a variety of switching applications, including those that require high voltage capabilities.

The device boasts an impressive continuous drain current (I<sub>D) of 12A at 25°C, which allows it to drive significant loads with ease. The low on-resistance of just 0.38 Ohm further enhances its efficiency by minimizing conduction losses, making it an ideal choice for power supplies, lighting applications, and high-performance converters.

The STB12NM60N-1 comes packaged in both D2PAK and IPAK, providing flexibility in mounting and thermal management. The D2PAK version, in particular, is designed for surface mounting, which allows for efficient heat dissipation and simplifies the PCB design process. This versatility in packaging options ensures that the MOSFET can be integrated into a variety of design layouts, catering to different application needs.

Key features of the STB12NM60N-1 include:

  • Low threshold drive
  • High dv/dt and avalanche capabilities
  • 100% avalanche tested
  • High frequency operation
  • Low input capacitance and gate charge

The STB12NM60N-1 represents STMicroelectronics' commitment to providing high-performance power MOSFETs that meet the demands of modern electronic designs. With its robust construction, high efficiency, and versatile package options, this power MOSFET is well-suited for designers looking to improve power density and efficiency in their applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess