EN
  • EN
  • DE

STB13NM60N

Part No STB13NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 600V 11A 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 600V 11A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 790pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 360 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 112687-STB13NM60N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STB13NM60N
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STB13NM60N CAD Model

Description

STB13NM60N - N-channel 600 V, 0.28 Ohm typ., 11 A MDmesh™ II Plus™ Low Qg Power MOSFET in D²PAK

The STB13NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed to meet the stringent requirements of modern power electronic devices. This component is part of the MDmesh™ II Plus™ series, which is known for its outstanding efficiency and thermal performance.

Key Features

  • Voltage Rating: The MOSFET operates at a drain-source voltage of 600 V, making it suitable for high-voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 0.28 Ohm, it ensures high efficiency and minimal power loss during operation.
  • Current Capability: It can handle continuous drain currents up to 11 A, providing robust power handling capability.
  • Low Gate Charge: The device features a low gate charge (Qg), which enhances its switching performance and reduces switching losses.
  • Enhanced Body Diode: The fast recovery diode is specifically designed to handle high-speed switching and reduce reverse recovery times.

Applications

The STB13NM60N is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • LED lighting solutions
  • Motor control circuits
  • Power management systems

Package and Quality

This power MOSFET is housed in a robust D²PAK package, offering excellent thermal resistance and mechanical durability. The package is designed for surface mounting on printed circuit boards, which is ideal for automated assembly lines and high-density power designs.

Conclusion

STMicroelectronics' STB13NM60N is engineered to provide high efficiency, low power dissipation, and reliability for a wide range of power applications. Its advanced technology ensures that it meets the needs of today's energy-conscious electronics, making it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,535 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess