EN
  • EN
  • DE

STB15NK50ZT4

Part No STB15NK50ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 14A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 106nC @ 10V
Max Input Capacitance 2260pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 340 mOhm @ 7A, 10V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102766-STB15NK50ZT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB15NK50ZT4 CAD Model

Description

The STB15NK50ZT4 is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is part of STMicroelectronics' STB series, known for its robustness and reliability, making it an ideal choice for designers looking for components that offer both high efficiency and thermal performance.

Key Features

  • High Voltage Capability: The STB15NK50ZT4 can handle up to 500V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an RDS(on) value that minimizes conduction losses, this MOSFET ensures high efficiency in power conversion.
  • High Current Rating: This device is capable of supporting a continuous drain current (ID) of up to 15A, allowing it to handle high current loads with ease.
  • Fast Switching Performance: The fast switching characteristics of the STB15NK50ZT4 contribute to reduced switching losses and improved overall performance in high-frequency circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.
  • Zener-Protected: The gate-source Zener diodes provide protection against electrostatic discharge (ESD) and enhance the ruggedness of the device.

Applications

The STB15NK50ZT4 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Management Functions
  • LED Lighting Solutions
  • Uninterruptible Power Supplies (UPS)

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STB15NK50ZT4 complies with RoHS and is free from environmentally hazardous substances. It is manufactured in facilities that are ISO 9001:2000 and ISO/TS 16949:2002 certified, ensuring that you receive a product of the highest quality and reliability.

Conclusion

The STB15NK50ZT4 from STMicroelectronics is a powerful N-Channel MOSFET that offers a combination of high-voltage capability, low on-resistance, and fast switching performance. It is designed to meet the needs of a broad spectrum of power applications, providing designers with a reliable and efficient solution for their power management challenges.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess