EN
  • EN
  • DE

STB16NF06LT4

Part No STB16NF06LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 16A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 345pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 099137-STB16NF06LT4
Family Name STB16NF06
Introduction Date February 01, 2002
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB16NF06LT4 CAD Model

Description

STB16NF06LT4 - N-Channel 60V 16A Power MOSFET by STMicroelectronics

The STB16NF06LT4 is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This MOSFET is part of ST's STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of power management applications.

With a drain-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 16A, the STB16NF06LT4 is capable of handling significant power levels. The device is optimized for high switching speeds, which is essential for efficient power conversion in modern electronic circuits. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, thus reducing the power required to switch the device on and off.

The STB16NF06LT4 comes in a D2PAK package, which is ideal for surface-mount technology (SMT) and provides excellent thermal performance. This package is widely used in industry and is known for its robustness, making it suitable for both commercial and industrial applications. The device also features an extremely low intrinsic capacitance, which further enhances its switching performance.

Key features of the STB16NF06LT4 include:

  • Low threshold voltage for improved efficiency
  • Exceptionally low on-resistance (R<sub>DS(on))
  • High current capability
  • Fast switching speed
  • 100% avalanche tested for reliability
  • Low gate charge and input capacitance

Applications for the STB16NF06LT4 are diverse and include:

  • Switching regulators
  • DC-DC converters
  • Motor control
  • Power management in computing and telecom systems
  • Automotive applications

The STB16NF06LT4 is a testament to STMicroelectronics' commitment to providing advanced power management solutions that meet the needs of the evolving electronics industry. Its combination of high performance, efficiency, and reliability makes it an excellent choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5015 $150.4500
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,113 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess