Linear Technology's LTC3869EUFD - High Performance Dual Output Synchronous Step-Down DC/DC Controller
The LTC3869EUFD by Linear Technology is a high performance, dual output synchronous step-down DC/DC controller that provides a compact, efficient, and highly flexible solution for a variety of power supply applications. Designed to drive N-channel MOSFETs at a constant frequency, the LTC3869EUFD is capable of delivering fast transient response and excellent loop stability.
Key Features:
- Wide Input Voltage Range: The controller operates over a 4.5V to 38V input voltage range, making it suitable for applications from automotive to industrial power systems.
- Dual Output Channels: Each channel is capable of producing an output voltage as low as 0.6V, enabling the device to power the latest generation of microprocessors and FPGAs.
- High Efficiency: With its synchronous operation, the LTC3869EUFD can achieve up to 95% efficiency, reducing heat generation and improving system reliability.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 770kHz or can synchronize it to an external clock.
- Current Mode Control: Provides excellent line and load transient response.
- Phase-Lockable Frequency: 250kHz to 770kHz with Optional Clock Synchronization.
- Robust Protection Features: Includes overvoltage, undervoltage lockout, foldback current limiting, and overtemperature protection.
- Compact Package: Available in a 28-lead 4mm x 5mm QFN or a 38-lead TSSOP package, providing a compact solution for space-constrained applications.
Applications:
The LTC3869EUFD is ideal for a wide range of applications, including:
- Telecommunications
- Networking Equipment
- Servers and Storage Systems
- Industrial Equipment
- Automotive Power Systems
With its dual outputs, precision regulation, and comprehensive suite of protection features, the LTC3869EUFD is a versatile choice for engineers looking to create a reliable and high-performance power supply system.