Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 6800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 330W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031070-STB180N55F3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB180N55F3 CAD Model

Description

STB180N55F3 - N-channel 55 V, 4.6 mΩ typ., 120 A STripFET™ F3 Power MOSFET in D2PAK package

The STB180N55F3 is a high performance N-channel Power MOSFET produced using STMicroelectronics' advanced STripFET™ F3 technology. This device is designed to meet a wide range of applications thanks to its exceptional on-state resistance (R<sub>DS(on)) and superior switching performance. The STB180N55F3 is a perfect choice for high efficiency solutions where power density and reliability are critical.

Key Features

  • Low Threshold Voltage (V<sub>GS(th)): The low gate threshold voltage allows for efficient operation at low voltages, making it suitable for low voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With a typical on-resistance of just 4.6 mΩ, the STB180N55F3 provides excellent conduction efficiency, reducing power losses and improving overall system efficiency.
  • High Current Capability: The device can handle continuous drain currents up to 120 A, making it ideal for high current applications.
  • 100% Avalanche Tested: Ensures robust performance and reliability even in harsh conditions.
  • Low Gate Charge (Q<sub>g): The MOSFET features a low gate charge, which enhances the switching performance and reduces switching losses.

Applications

  • Switching applications
  • Power supplies
  • Motor control
  • Automotive applications
  • DC-DC and AC-DC converters

Package Details

The STB180N55F3 comes in a surface-mount D2PAK package, which is suitable for compact designs and offers good thermal performance. The package is designed to handle high current and power levels while maintaining a low profile, making it a versatile choice for space-constrained applications.

With its combination of low conduction losses, high current capability, and robustness, the STB180N55F3 from STMicroelectronics is a powerful component that enhances the efficiency and performance of a wide range of electronic systems.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.1212
ECAD model for YJQ13N03A
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.3413
ECAD model for YJG105N03A
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to €1.4165
ECAD model for IRF9Z14STRL
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to €1.2727
ECAD model for BUK7Y2R0-40HX
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to €12.9012
ECAD model for IPT60R035CFD7XTMA1
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to €2.1628
ECAD model for IPD90N03S4L03ATMA1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention