EN
  • EN
  • DE

STL25N15F4

Part No STL25N15F4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 25A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 48nC @ 10V
Max Input Capacitance 2710pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 63 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (6x5)
Dimension 8-PowerVDFN
Win Source Part Number 053868-STL25N15F4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL25N15F4 CAD Model

Description

The STL25N15F4 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed for advanced energy-efficient power management applications. It is a part of the STripFET F4 series, which is renowned for its low on-resistance and low gate charge, making it suitable for a variety of demanding applications.

Key Features

  • Voltage: The STL25N15F4 boasts a drain-source voltage (V<sub>DS) of 150V, providing robust performance for high voltage operations.
  • Current: This power MOSFET can handle a continuous drain current (I<sub>D) of 25A, ensuring high current carrying capability.
  • R<sub>DS(on): It has an ultra-low on-state resistance (R<sub>DS(on)) of typically 0.036 Ω, which results in reduced conduction losses and improved efficiency.
  • Gate Charge: A low gate charge (Q<sub>g) minimizes switching losses, which is critical for high-frequency power switching applications.
  • Package: The STL25N15F4 comes in a PowerFLAT 5x6 package, offering a compact footprint and excellent thermal performance.

Applications

The STL25N15F4 is suited for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control applications
  • LED lighting solutions
  • Automotive applications

Advantages

The STL25N15F4 power MOSFET is designed to deliver high-efficiency performance with low power dissipation. Its low threshold voltage ensures easy drive, and the enhanced F4 series technology optimizes the figure of merit (FOM) for a wide range of power applications. These features, combined with the robust package design, make the STL25N15F4 an ideal choice for designers looking to improve power density and efficiency in their systems.

For more detailed specifications and application support, visit STMicroelectronics' official website or contact their customer service for technical assistance.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4001 $63.0045
105+ $1.1489 $120.6345
160+ $1.1130 $178.0800
215+ $1.0771 $231.5765
280+ $1.0411 $291.5080
375+ $0.9335 $350.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess