EN
  • EN
  • DE

STB18N55M5

Part No STB18N55M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 550V 13A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 1260pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 192 mOhm @ 8A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102772-STB18N55M5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB18N55M5 CAD Model

Description

STB18N55M5 - N-channel 55 V, 0.022 Ohm typ., 16 A STripFET™ V Power MOSFET in D2PAK package

The STB18N55M5 from STMicroelectronics is a highly efficient N-channel Power MOSFET designed to deliver top-tier performance in a wide range of applications. This MOSFET is a part of the STripFET V series, which is renowned for its excellent on-resistance and low gate charge. The STB18N55M5 is encapsulated in a robust D2PAK package, making it suitable for sophisticated power management systems.

With a drain-source voltage (V<sub>DS) of 55 V, this MOSFET is well-suited for high voltage operations. It features an extremely low on-resistance (R<sub>DS(on)) of just 0.022 Ohm typical, which enhances its efficiency by minimizing conduction losses. The device can handle a continuous drain current (I<sub>D) of up to 16 A, making it capable of supporting high current applications.

The STB18N55M5 also boasts a low gate charge (Q<sub>g), which results in faster switching performance and reduced switching losses. This characteristic, combined with the device's low threshold voltage, enables the MOSFET to operate efficiently at low gate drive voltages, further conserving energy in the system.

STMicroelectronics has designed the STB18N55M5 with 100% avalanche tested ruggedness, ensuring reliability and durability even under extreme conditions. This makes it an ideal choice for tough industrial, automotive, and power management applications where reliability is paramount.

Applications that can benefit from the STB18N55M5 include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control
  • Power management functions
  • High-efficiency power converters

The STB18N55M5 is not only performance-oriented but also designed with environmental consciousness in mind. It is compliant with the RoHS directive, making it a suitable choice for eco-friendly designs.

In conclusion, the STB18N55M5 N-channel Power MOSFET from STMicroelectronics is a high-performance, reliable, and energy-efficient solution for a wide range of power applications. Its advanced features and robust design ensure it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7819 $58.4199
51+ $2.2827 $116.4177
79+ $2.2114 $174.7006
108+ $2.1400 $231.1200
140+ $2.0688 $289.6320
187+ $1.8547 $346.8289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess