Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 2070pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 295 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 099237-STB18NM80
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB18NM80 CAD Model

Description

STB18NM80 - N-Channel MOSFET by STMicroelectronics

The STB18NM80 is a robust and efficient N-channel power MOSFET designed and manufactured by STMicroelectronics, one of the leading names in semiconductor solutions. This MOSFET is part of the MDmesh™ series, which is known for its excellent on-state resistance (R<sub>DS(on)) and reduced switching losses, making it an ideal choice for high-efficiency power conversion applications.

Key Features:

  • High Voltage Capability: The STB18NM80 operates at a maximum drain-source voltage (V<sub>DS) of 800V, which makes it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) value as low as 0.18 ohm, this MOSFET ensures minimal power loss during operation, enhancing the overall efficiency of the system.
  • High Current Rating: It can handle continuous drain currents (I<sub>D) up to 18A, making it capable of driving high current loads.
  • MDmesh™ Technology: Incorporates STMicroelectronics' innovative MDmesh™ technology, providing low gate charge (Q<sub>g), reduced threshold voltage, and excellent dv/dt capability.
  • Improved Switching Performance: Optimized for fast switching applications, the STB18NM80 reduces switching losses which is beneficial for power converters and inverters.
  • Robustness: The device is designed to withstand harsh operating conditions and is characterized by its high ruggedness.
  • TO-220 Package: Encapsulated in a TO-220 package, the STB18NM80 offers a balance between performance and size, making it suitable for a wide range of applications.

Applications:

The STB18NM80 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Power factor correction circuits
  • Lighting applications
  • Motor control circuits
  • Other power management functions

With its combination of high voltage capability, low on-resistance, and fast switching performance, the STB18NM80 from STMicroelectronics is an excellent choice for designers looking to improve power density and efficiency in their power management systems.

You May Also Be Interested in

Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7266 $56.7192
29+ $3.8782 $112.4678
45+ $3.7570 $169.0650
62+ $3.6359 $225.4258
80+ $3.5147 $281.1760
107+ $3.1511 $337.1677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 849 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention