EN
  • EN
  • DE

STB20N90K5

Part No STB20N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 20A D2PAK  /  N-Channel 900 V 20A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 250mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 40 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1500 pF @ 100 V
Power Dissipation (Max) 250W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17086-1,497-17086-2,497-17086-6
Standard Package 1,000
Win Source Part Number 997535-STB20N90K5
Ultra Librarian 3D Model Ultra Librarian STB20N90K5 CAD Model

Description

STB20N90K5 - N-channel 900 V, 0.165 Ohm typ., 20 A MDmesh™ K5 Power MOSFET in D2PAK package

The STB20N90K5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This device is part of the MDmesh™ K5 series, which integrates a fifth generation of ST's proprietary super-junction technology, setting new standards in energy efficiency, thermal performance, and switching behavior.

Key Features

  • High Voltage Capability: The STB20N90K5 is designed to handle a drain-source voltage (V<sub>DS) up to 900 V, making it suitable for high voltage applications.
  • Low On-Resistance: Featuring an on-resistance (R<sub>DS(on)) of only 0.165 Ohm typical, this MOSFET ensures reduced conduction losses and enhances overall efficiency.
  • High Current Rating: With a continuous drain current (I<sub>D) of 20 A, this device can manage significant power, suitable for a variety of demanding applications.
  • Enhanced Switching Performance: The fast switching characteristics are a result of the optimized capacitance profile, leading to reduced switching losses.
  • Robust Body Diode: The MOSFET features a highly robust and efficient intrinsic body diode, which is an asset in hard-switching applications.

Applications

The STB20N90K5 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Drives

Package Information

The device is housed in a D2PAK package, known for its compact footprint and ability to handle high thermal and electrical loads. This package is well-suited for use in space-constrained applications while providing excellent power density.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB20N90K5 is no exception, as it is manufactured with state-of-the-art processes and subjected to rigorous testing to ensure performance and durability in the field.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0830 $56.6640
18+ $5.8117 $104.6106
27+ $5.6301 $152.0127
37+ $5.4485 $201.5945
48+ $5.2668 $252.8064
64+ $4.7220 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess