EN
  • EN
  • DE

STB21NM50N-1

Part No STB21NM50N-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 18A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 1950pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1102781-STB21NM50N-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB21NM50N-1 CAD Model

Description

STB21NM50N-1 N-Channel MOSFET by STMicroelectronics

The STB21NM50N-1 is a robust N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed with state-of-the-art MDmesh™ technology, which combines a vertical structure with the company's proprietary strip layout to yield one of the industry's lowest on-resistance and gate charge. These features make it an excellent choice for high-efficiency applications.

With a maximum continuous drain current of 21A, the STB21NM50N-1 is capable of handling significant power levels. The device operates at a maximum drain-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications. Its threshold voltage (V<sub>GS(th)) ranges from 2.0 to 4.0V, which allows for a wide range of drive voltages and ensures flexibility in various circuit designs.

The STB21NM50N-1 also features an extremely low gate charge (Q<sub>g) and low effective output capacitance (C<sub>oss), which are critical parameters for reducing switching losses in power conversion applications. This results in improved overall efficiency, especially in high-frequency operations such as those found in switch-mode power supplies and DC-DC converters.

For thermal management, the device exhibits a maximum junction temperature of 150°C. It comes in a TO-220 package, which is widely used and known for its ease of installation and effective heat dissipation. Additionally, the package is designed to ensure a robust and reliable mechanical assembly, with the ability to withstand typical manufacturing processes.

The STB21NM50N-1 MOSFET is also characterized by its Zener-protected gate, which helps to prevent damage from electrostatic discharge (ESD) and other voltage-induced issues. This feature enhances the reliability and longevity of the component when incorporated into electronic systems.

In summary, the STB21NM50N-1 from STMicroelectronics is a high-performance N-channel MOSFET that offers designers a combination of low on-resistance, low gate charge, and high voltage capability, all of which are essential for efficient power management in a wide range of electronic applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess