EN
  • EN
  • DE

STB24N65M2

Part No STB24N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 16A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 16A (Tc) 150W (Tc) Surface Mount D²PAK
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STB24N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15304-1, 497-15304-2, -497-15304-1, -497-15304-2, -497-15304-6, 497-15304-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897891-STB24N65M2
Ultra Librarian 3D Model Ultra Librarian STB24N65M2 CAD Model

Description

The STB24N65M2 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET designed with the company's advanced MDmesh™ M2 technology. This technology combines excellent RDS(on) performance with a high-quality level of ruggedness, making the STB24N65M2 an ideal choice for high-efficiency solutions in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and other energy-related systems.

Key Features:

  • High Voltage Capability: The MOSFET operates at a drain-source voltage of 650 V, which is suitable for high-voltage applications.
  • Low On-Resistance: With a typical on-resistance (RDS(on)) of only 0.190 Ohm, it ensures reduced conduction losses and enhances overall efficiency.
  • High Current Rating: The device can handle continuous drain current up to 17 A, making it capable of powering demanding loads.
  • Reduced Gate Charge: The optimized gate charge (Qg) allows for faster switching performance, which is critical in power conversion applications.
  • Robust Design: The MOSFET features a 100% avalanche tested design, ensuring reliability and durability even under extreme conditions.
  • Package: Available in the surface-mount D2PAK package, it provides a compact footprint and is suitable for automated assembly processes.

Applications:

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • Welding equipment
  • Solar inverters
  • Power converters and inverters
  • Motor control applications

The STB24N65M2 is part of a larger family of MDmesh™ M2 Power MOSFETs that are recognized for their efficiency and performance. By choosing this component, designers can ensure high power density and reliability in their applications while benefiting from the quality and support of STMicroelectronics, a global leader in semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1056 $63.1680
70+ $1.7276 $120.9320
105+ $1.6737 $175.7385
145+ $1.6198 $234.8710
185+ $1.5657 $289.6545
250+ $1.4038 $350.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess