EN
  • EN
  • DE

STB30NM50N

Part No STB30NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ II
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 115mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 94 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 2740 pF @ 50 V
Power Dissipation (Max) 190W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB30N
Other Names 497-8768-1,497-8768-2,497-8768-6,-497-8768-2,-497-8768-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278102-STB30NM50N
Ultra Librarian 3D Model Ultra Librarian STB30NM50N CAD Model

Description

The STB30NM50N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ DM2 series, which is renowned for its excellent energy efficiency and high power density. It is specifically designed to address the rigorous demands of today's power electronic applications, including switched-mode power supplies, lighting, DC-AC inverters, and motor control systems.

Key Features

  • High Voltage Capability: With a drain-source voltage of 500 V, the STB30NM50N is engineered to handle high voltage applications with ease.
  • Low On-Resistance: A typical on-resistance of just 0.097 ohm minimizes conduction losses and enhances overall efficiency.
  • High Current Rating: This MOSFET can support a continuous drain current of 26 A, making it suitable for high current operations.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • 100% Avalanche Tested: Ensures reliability and robustness in real-world applications.
  • Low Gate Charge: Designed with a low gate charge to facilitate faster switching and reduce driver power consumption.

Applications

The versatility of the STB30NM50N allows it to be utilized in a wide array of applications:

  • Switched Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC-AC Inverters
  • Motor Control Units
  • Power Management Systems

Package Details

The STB30NM50N comes in a robust and compact D2PAK package, providing excellent thermal performance and making it suitable for space-constrained applications. The D2PAK package is also known for its ease of mounting and solderability, which simplifies the manufacturing process.

With its advanced technology and superior performance characteristics, the STB30NM50N from STMicroelectronics is an ideal choice for designers looking to improve the efficiency, reliability, and cost-effectiveness of their power electronic systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess