EN
  • EN
  • DE

STB37N60DM2AG

Part No STB37N60DM2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 28A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 2400pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1010195-STB37N60DM2AG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB37N60DM2AG CAD Model

Description

STB37N60DM2AG - STMicroelectronics

The STB37N60DM2AG is a state-of-the-art N-channel 600 V MDmesh™ DM2 Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This powerful MOSFET is a part of STMicroelectronics' MDmesh DM2 series, which is known for its outstanding efficiency and performance in high-voltage applications. The STB37N60DM2AG is particularly well-suited for switch-mode power supplies (SMPS), lighting applications, welding equipment, and any high-performance power conversion systems.

Constructed using an advanced proprietary process, the STB37N60DM2AG features a unique structure that combines vertical current flow with a patented strip layout. This innovative design results in extremely low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), which in turn leads to lower switching and conduction losses. These characteristics make the STB37N60DM2AG highly efficient, ensuring minimal power dissipation and enhanced overall system efficiency.

One of the key attributes of the STB37N60DM2AG is its high voltage rating of 600 V, which provides a wide safety margin for applications operating at high voltages. This MOSFET also boasts a continuous drain current (I<sub>D) of 37 A at 25°C, making it capable of handling significant power levels without compromise. Additionally, the device's low threshold voltage ensures easy drive capability, which is crucial for applications requiring fast switching performance.

The STB37N60DM2AG comes in a robust and compact TO-220 package, which is designed to offer excellent thermal performance and mechanical ruggedness. The package is well-suited for through-hole mounting, making it easy to integrate into various circuit designs. Moreover, the device is 100% avalanche tested, which guarantees reliable operation even under harsh conditions.

STMicroelectronics has equipped the STB37N60DM2AG with Zener-protected gate, which provides enhanced protection against overvoltage, ensuring long-term reliability and stability of the device. This feature is particularly important for sensitive electronic systems where consistent performance is critical.

In summary, the STB37N60DM2AG is a top-tier power MOSFET that offers a combination of high efficiency, robust performance, and reliability. Its advanced features make it an ideal choice for designers looking to optimize their high-voltage power conversion systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,419 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess