EN
  • EN
  • DE

STB45N40DM2AG

Part No STB45N40DM2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 38A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 400 V 38A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, MDmesh™ DM2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16133-6, 497-16133-1, 497-16133-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935245-STB45N40DM2AG
Ultra Librarian 3D Model Ultra Librarian STB45N40DM2AG CAD Model

Description

STB45N40DM2AG - A High-Efficiency MOSFET by STMicroelectronics

The STB45N40DM2AG is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of ST's MDmesh™ DM2 series, which features advanced high-voltage power MOSFETs with fast recovery diodes. It is specifically engineered to address the efficiency and reliability demands of modern high-performance power conversion systems.

Constructed using an innovative proprietary process that combines the benefits of reduced on-resistance and fast switching performance, the STB45N40DM2AG offers a robust and energy-efficient solution for a wide range of applications. These include but are not limited to, switch-mode power supplies (SMPS), lighting applications, DC-AC inverters for solar energy systems, and high-efficiency DC-DC converters.

Key Features of the STB45N40DM2AG:

  • Low On-Resistance (R<sub>DS(on)): The device boasts a very low on-state resistance, which minimizes conduction losses and enhances overall efficiency.
  • High Voltage Rating: With a breakdown voltage of 400V, the STB45N40DM2AG can handle high voltage applications with ease.
  • Fast Recovery Diode: The integrated fast recovery diode is optimized for high-frequency operation and reduces switching losses.
  • Enhanced Switching Performance: The MOSFET's fast switching characteristics are ideal for applications requiring high-speed operation.
  • Improved dv/dt Capability: The device is designed to withstand high voltage transients, ensuring reliability under harsh switching conditions.
  • Low Gate Charge (Q<sub>g): A reduced gate charge facilitates faster switching and lower driving power.

Applications:

The versatility of the STB45N40DM2AG MOSFET makes it suitable for a variety of high-efficiency applications:

  • Switch-mode power supplies (SMPS)
  • LED lighting solutions
  • Solar inverters and photovoltaic systems
  • Uninterruptible power supplies (UPS)
  • High-performance DC-DC converters
  • Motor control circuits

With its robust design and advanced technology, the STB45N40DM2AG from STMicroelectronics represents a reliable and efficient choice for designers looking to optimize their power conversion systems. Its combination of low on-resistance, high voltage capability, and fast switching performance makes it a valuable component in achieving energy-saving goals across various industries.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7792 $58.8960
11+ $9.6650 $106.3150
17+ $9.3630 $159.1710
23+ $9.0609 $208.4007
29+ $8.7589 $254.0081
39+ $7.8528 $306.2592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess