EN
  • EN
  • DE

STB46N30M5

Part No STB46N30M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 53A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 53A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 95nC @ 10V
Max Input Capacitance 4240pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 26.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102798-STB46N30M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB46N30M5 CAD Model

Description

Introducing the STB46N30M5 N-channel MOSFET by STMicroelectronics

The STB46N30M5 is a state-of-the-art N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance MOSFET is part of ST's MDmesh™ M5 series, which is engineered to provide exceptional efficiency, particularly in high-switching applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STB46N30M5 boasts an impressively low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 300V, this MOSFET can handle high voltage operations, making it suitable for a variety of demanding applications.
  • High Current Rating: The device supports a continuous drain current (I<sub>D) of 46A, ensuring robust performance for high-power tasks.
  • Reduced Gate Charge (Q<sub>g): An optimized gate charge allows for faster switching speeds, which is critical in applications such as switching power supplies and motor control.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing reliability and durability even under stressful conditions.

Applications

The versatility of the STB46N30M5 MOSFET makes it an ideal choice for a wide range of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Motor control
  • Power management solutions
  • LED lighting solutions

Package and Quality

The STB46N30M5 comes in a D2PAK package, known for its compact footprint and excellent thermal performance. The device is RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability.

In conclusion, the STB46N30M5 from STMicroelectronics is a robust and reliable N-channel MOSFET that offers a combination of high efficiency, fast switching, and ruggedness. Its technical excellence makes it a go-to component for engineers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8932 $59.4660
11+ $9.7585 $107.3435
16+ $9.4535 $151.2560
22+ $9.1486 $201.2692
29+ $8.8436 $256.4644
38+ $7.9288 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess