EN
  • EN
  • DE

STB55NF06T4

Part No STB55NF06T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 50A 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 60V 50A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 27.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031082-STB55NF06T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STB55NF06
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STB55NF06T4 CAD Model

Description

STB55NF06T4 - N-Channel MOSFET by STMicroelectronics

The STB55NF06T4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficient power conversion in a variety of applications, from power supplies to motor controls. With its robust design and advanced manufacturing technology, the STB55NF06T4 is an ideal choice for high-efficiency power management tasks.

Key Features

  • High Current Capability: The STB55NF06T4 is capable of handling continuous drain currents up to 55 A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) value of just 14 mΩ (max), this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Switching Speed: The fast switching performance of the STB55NF06T4 reduces switching losses and improves the overall efficiency of power conversion circuits.
  • 100% Avalanche Tested: Reliability is a key aspect of the STB55NF06T4, which is guaranteed through rigorous avalanche testing.
  • Application Versatility: Suitable for a wide range of applications including DC-DC converters, motor drivers, and power management systems.

Electrical Characteristics

  • Drain-source Voltage (V<sub>DS): 60V
  • Gate-source Voltage (V<sub>GS): ±20V
  • Continuous Drain Current (I<sub>D): 55A
  • Power Dissipation (P<sub>D): 110W
  • Operating Temperature Range: -55°C to 175°C

Package and Quality

The STB55NF06T4 is available in a D2PAK package, known for its durability and thermal efficiency. The device's package is designed to optimize the thermal resistance and footprint size, making it a compact and reliable solution for modern electronic designs. STMicroelectronics ensures that the STB55NF06T4 meets the highest quality standards, with rigorous testing and quality control measures in place.

Overall, the STB55NF06T4 N-Channel MOSFET from STMicroelectronics stands out for its efficiency, reliability, and versatility, making it an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7573 $53.0110
145+ $0.7093 $102.8485
220+ $0.6854 $150.7880
315+ $0.6375 $200.8125
410+ $0.6135 $251.5350
510+ $0.5895 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess