EN
  • EN
  • DE

STB5NK52ZD-1

Part No STB5NK52ZD-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 520V 4.4A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 520 V 4.4A (Tc) 70W (Tc) Through Hole I2PAK
Manufacturer STMicroelectronics
Series SuperMESH™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK
Family Name STB5N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-5952-5, 1805-STB5NK52ZD-1, 497-5952-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897900-STB5NK52ZD-1
Ultra Librarian 3D Model Ultra Librarian STB5NK52ZD-1 CAD Model

Description

STB5NK52ZD-1 - N-Channel 525V - 4.4Ω - 5A DPAK STripFET™ II Power MOSFET

The STB5NK52ZD-1 is a high-voltage N-channel Power MOSFET device manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the STripFET™ II series, which is known for its low on-resistance and low gate charge, making it highly efficient for a variety of power applications. With a drain-source voltage of 525V, it is particularly suitable for high voltage applications that require efficient power conversion and management.

The device is encapsulated in a DPAK (TO-252) package, which is a surface-mount package known for its compact size and ability to handle high thermal performance. This makes the STB5NK52ZD-1 ideal for space-constrained applications where a large amount of power needs to be managed efficiently.

The MOSFET features a low threshold drive, making it compatible with a wide range of drive voltages, which is beneficial for battery-operated devices and low-voltage circuits. The 4.4Ω on-resistance and a continuous drain current of 5A ensure that the device can handle significant power without a significant voltage drop, thus maintaining efficiency in the circuit.

Applications for the STB5NK52ZD-1 are diverse and include Switch Mode Power Supplies (SMPS), lighting applications such as LED drivers, DC-AC converters for solar inverters, and high-efficiency power management systems. Its reliability and performance also make it suitable for industrial and automotive environments where ruggedness is a necessity.

STMicroelectronics has designed the STB5NK52ZD-1 with an eye on environmental impact, ensuring that the device meets RoHS standards and is free from environmentally harmful substances. This commitment to sustainability, combined with the MOSFET's energy efficiency, aligns with modern eco-friendly design principles and energy-saving goals.

In summary, the STB5NK52ZD-1 from STMicroelectronics is a robust, high-voltage, energy-efficient N-channel MOSFET that offers designers a compact, reliable solution for a wide array of power management applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess