EN
  • EN
  • DE

STB80NF03L-04-1

Part No STB80NF03L-04-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 80A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 110nC @ 4.5V
Max Input Capacitance 5500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 40A, 10V
Temperature Range - Operating -60°C to 175°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 000111-STB80NF03L-04-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB80NF03L-04-1 CAD Model

Description

The STB80NF03L-04-1 is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficient power management and conversion. This robust transistor is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and high switching performance.

Key Features

  • Device Type: N-Channel MOSFET
  • Technology: STripFET™ III
  • V<sub>DS: 30V - Maximum Drain-Source Voltage
  • I<sub>D: 80A - Continuous Drain Current at 25°C
  • R<sub>DS(on): 0.0035Ω - Low On-Resistance
  • Package: D2PAK - Surface Mount
  • 100% Avalanche Tested - Ensures reliability in harsh environments

Applications

The STB80NF03L-04-1 is suitable for a wide range of applications where high efficiency and power density are required. It is commonly used in:

  • DC/DC converters
  • Motor control applications
  • Power management solutions
  • Automotive applications
  • Switching regulators

Performance Advantages

The STB80NF03L-04-1 stands out for its exceptional performance in terms of switching and conduction losses. The STripFET™ III technology ensures minimal gate charge and low threshold voltage, leading to reduced power dissipation and improved efficiency. The low on-resistance significantly enhances overall system efficiency, particularly in high-current applications.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB80NF03L-04-1 is no exception, with its robust design and 100% avalanche testing guaranteeing performance even under the most demanding conditions. This MOSFET is a reliable choice for designers looking to optimize their power management systems.

Environmental Compliance

The STB80NF03L-04-1 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet current environmental standards, ensuring a reduced ecological footprint.

For detailed product specifications, technical datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6577 $58.4694
53+ $2.1806 $115.5718
83+ $2.1125 $175.3375
113+ $2.0444 $231.0172
147+ $1.9762 $290.5014
196+ $1.7718 $347.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess