EN
  • EN
  • DE

STB8NM60N

Part No STB8NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ II
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 650mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 560 pF @ 50 V
Power Dissipation (Max) 70W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB8N
Other Names 497-8771-1,497-8771-2,497-8771-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278103-STB8NM60N
Ultra Librarian 3D Model Ultra Librarian STB8NM60N CAD Model

Description

STB8NM60N - N-channel 600 V, 0.65 Ω typ., 7 A MDmesh™ II Power MOSFET in D2PAK Package

The STB8NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This device is part of the MDmesh™ II series, which is renowned for its excellent energy efficiency and thermal performance. The STB8NM60N is designed to address a wide range of power applications, making it an ideal choice for designers looking to optimize power density and efficiency.

Key Features

  • Voltage Rating: The STB8NM60N can handle a maximum voltage of 600 V, making it suitable for high-voltage applications.
  • On-Resistance: This MOSFET boasts a low on-resistance of typically 0.65 Ω, which translates to reduced conduction losses and improved overall performance.
  • Current Capacity: With a continuous current rating of 7 A, this device can manage significant power levels, suitable for various electronic circuits.
  • MDmesh™ II Technology: The incorporation of MDmesh™ II technology ensures low gate charge and reduced switching losses, which is critical for high-efficiency power supplies.
  • Package: Housed in a robust D2PAK package, the STB8NM60N offers a compact footprint while allowing for effective heat dissipation.

Applications

The versatility of the STB8NM60N allows it to be used in a broad spectrum of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Power factor correction circuits
  • LED lighting solutions
  • Motor control systems

Reliability and Performance

STMicroelectronics has a reputation for producing reliable and robust components. The STB8NM60N is no exception, offering long-term stability and performance in a variety of challenging conditions. Its high voltage capability and low on-resistance make it a go-to solution for engineers looking to enhance the efficiency and thermal management of their power conversion designs.

For detailed specifications, datasheets, and technical support, visit the official STMicroelectronics website or contact authorized distributors. The STB8NM60N is not just a component; it's a strategic choice for energy-efficient and high-performance power designs.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess