EN
  • EN
  • DE

STBV32G

Part No STBV32G
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 5 @ 1A, 2V
Power - Max 1.5 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number STBV32
Other Names -497-8887,497-8887
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278618-STBV32G
Ultra Librarian 3D Model Ultra Librarian STBV32G CAD Model

Description

Introducing the STBV32G Voltage Regulator by STMicroelectronics

The STBV32G is a robust voltage regulator designed by the renowned semiconductor manufacturer STMicroelectronics. This precision device is engineered to provide a stable voltage supply, ensuring optimal performance for a variety of electronic applications. With its compact design and high reliability, the STBV32G is an ideal choice for designers looking for a dependable power management solution.

Key Features

  • Output Voltage: The STBV32G offers a precise output voltage, tailored to maintain stability across various load conditions.
  • Current Capacity: This voltage regulator can deliver a significant amount of current, making it suitable for high-power applications.
  • Thermal Protection: It comes equipped with thermal shutdown capability, ensuring the device operates within safe temperature ranges.
  • Short Circuit Protection: The STBV32G includes short circuit protection to safeguard the regulator and connected components from potential damage.
  • Low Dropout: The low dropout feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages.

Applications

The STBV32G is versatile and can be used in a wide array of applications. Its reliability and efficiency make it particularly well-suited for:

  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Computer peripherals
  • Industrial controls

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STBV32G is no exception. Manufactured with the highest standards, it ensures long-term reliability for critical applications where consistent performance is non-negotiable.

Environmental Considerations

The STBV32G is designed with environmental responsibility in mind. It complies with the latest RoHS directives, minimizing the use of hazardous substances in its construction, making it a more environmentally friendly choice for electronics design.

Whether you're developing power supplies for consumer electronics or looking to integrate a reliable voltage regulator in industrial systems, the STBV32G from STMicroelectronics offers the performance and dependability that modern technology demands.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess