EN
  • EN
  • DE
  • IT

STC3115AIJT

Part No STC3115AIJT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATT MONITOR GAS GAUGE 10CSP  /  Battery Battery Monitor IC 10-CSP (1.4x2.04)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr STMicroelectronics
Series OptimGauge™
Package Tape & Reel
Function Battery Monitor
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFBGA, CSPBGA
Supplier Device Package 10-CSP (1.4x2.04)
Base Product Number STC3115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-13929-2,STC3115AIJT-ND,497-13929-6,497-13929-1
Standard Package 5,000
Win Source Part Number 994309-STC3115AIJT
Ultra Librarian 3D Model Ultra Librarian STC3115AIJT CAD Model

Description

STC3115AIJT Battery Monitor IC by STMicroelectronics

The STC3115AIJT is a sophisticated battery monitor integrated circuit (IC) produced by STMicroelectronics, designed to cater to the power management needs of modern portable devices. This compact, high-precision IC is engineered to optimize battery life and ensure reliability across a variety of applications, including smartphones, tablets, and other battery-powered electronics.

One of the key features of the STC3115AIJT is its Gas Gauge algorithm, which accurately monitors the battery's charge level and predicts remaining battery autonomy. This advanced algorithm allows for precise monitoring of battery voltage, current, and temperature, which are critical parameters for maintaining and extending the life of lithium-ion batteries.

The device includes an integrated voltage reference and an analog-to-digital converter (ADC) that delivers high-resolution measurements. This ensures that the data provided to the system about the battery's state is reliable and accurate, enabling better decision-making for power management.

Additionally, the STC3115AIJT features a low-power mode, which is particularly beneficial for extending battery life in devices that spend substantial amounts of time in standby mode. The IC's ability to draw minimal power when the device is not in use contributes significantly to overall energy efficiency.

Integration with the system's microcontroller is made simple through an I²C interface, which allows for straightforward communication and control between the battery monitor and the host device. This ease of integration is crucial for developers who require a seamless design process without the need for complex interfacing.

STMicroelectronics also provides a set of development tools and software support to assist in the implementation of the STC3115AIJT, making it a user-friendly choice for designers looking to incorporate advanced battery monitoring into their products.

In summary, the STC3115AIJT from STMicroelectronics is a high-performance, feature-rich battery monitor IC that offers accurate battery monitoring, low power consumption, and ease of integration, making it an ideal solution for the next generation of portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8924 $52.0632
43+ $2.3733 $102.0519
66+ $2.2991 $151.7406
90+ $2.2249 $200.2410
117+ $2.1508 $251.6436
156+ $1.9283 $300.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess