EN
  • EN
  • DE

STD17NF03L-1

Part No STD17NF03L-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 17A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 6.5nC @ 5V
Max Input Capacitance 320pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 50 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1102857-STD17NF03L-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD17NF03L-1 CAD Model

Description

STD17NF03L-1 Power MOSFET by STMicroelectronics

The STD17NF03L-1 is a high-performance Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach in microelectronics. This device is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and low gate charge, making it exceptionally efficient for a wide range of applications.

With an advanced technology process, the STD17NF03L-1 ensures optimal performance in terms of both conduction and switching, providing an ideal solution for power management tasks. Its low threshold drive makes it suitable for use in logic-level driven circuits, allowing for direct interfacing with microcontrollers and other logic devices.

Key Features:

  • Low On-Resistance: The device boasts an exceptionally low drain-source on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With the ability to handle continuous drain currents up to 17A, the STD17NF03L-1 can manage high current loads, making it perfect for power-intensive applications.
  • Low Gate Charge: A low gate charge ensures faster switching speeds and reduces power dissipation during the switching process, further enhancing the efficiency of the device.
  • 100% Avalanche Tested: This MOSFET is guaranteed to withstand rugged operating conditions, as it has been thoroughly tested for avalanche performance, ensuring reliability in applications where such events may occur.

Applications:

The versatility of the STD17NF03L-1 makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Circuits

With its robust package design, the STD17NF03L-1 is also designed to ensure a high level of reliability and longevity in harsh environments, which is critical for industrial and automotive applications. Whether you're designing a power supply, managing power in an automotive setting, or controlling a motor, the STD17NF03L-1 is an excellent choice that combines efficiency, reliability, and performance.

For detailed specifications and application support, visit the STMicroelectronics website or contact their technical support team for assistance in integrating the STD17NF03L-1 into your design.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6923 $58.8455
205+ $0.5682 $116.4810
315+ $0.5504 $173.3760
435+ $0.5326 $231.6810
565+ $0.5149 $290.9185
755+ $0.4615 $348.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess