STD19NF06L - N-Channel 60V - 0.019 Ohm - 16A - DPAK/IPAK STripFET™ II Power MOSFET
The STD19NF06L is a high-performance N-Channel Power MOSFET brought to you by STMicroelectronics, a leader in the semiconductor industry. This device is part of the STripFET™ II family, known for its excellent on-state resistance and superior switching performance. The STD19NF06L is specifically designed to deliver efficiency and reliability for a wide range of applications, making it a preferred choice for power management tasks.
With a drain-source voltage of 60V, the STD19NF06L can handle significant power levels, making it suitable for high-efficiency converters and motor control applications. Its low on-state resistance of just 0.019 Ohm minimizes conduction losses, while the 16A continuous drain current capability ensures that the device can drive high current loads with ease.
The STD19NF06L comes in a compact DPAK/IPAK package, which not only saves space on the PCB but also provides excellent thermal performance. The device's robust design ensures it can withstand harsh conditions, which is critical for automotive and industrial applications where reliability is paramount.
Key Features:
- Exceptional on-state resistance (RDS(on)) of 0.019 Ohm
- Drain-source voltage (VDS) of 60V
- Continuous drain current (ID) of 16A
- Low gate charge and low crss for fast switching
- 100% avalanche tested for enhanced reliability
- High thermal performance DPAK/IPAK package
Applications for the STD19NF06L are diverse, ranging from power supplies to lighting solutions, DC-DC converters, motor drives, and more. Its efficiency and power handling capabilities also make it a solid choice for energy management systems and renewable energy applications.
STMicroelectronics provides comprehensive technical support for the STD19NF06L, including detailed datasheets, application notes, and design resources to help engineers integrate this Power MOSFET into their designs seamlessly. With its combination of efficiency, reliability, and performance, the STD19NF06L is an exemplary component for designers looking to optimize their power circuitry.