EN
  • EN
  • DE

STD1NC60Z-1

Part No STD1NC60Z-1
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194324-STD1NC60Z-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD1NC60Z-1 CAD Model

Description

The STD1NC60Z-1 is a high-performance N-channel Power MOSFET from the reputable semiconductor manufacturer STMicroelectronics. This component is designed to deliver efficient power conversion with low on-resistance and high switching speeds, making it an ideal choice for a wide range of applications including power supplies, motor controllers, and power management systems.

Key Features

  • Low On-Resistance: The STD1NC60Z-1 boasts a low RDS(on) value, which minimizes conduction losses and improves overall efficiency in electronic circuits.
  • High Switching Speed: This MOSFET is designed for fast switching, enabling high-frequency operation while reducing switching losses.
  • High Blocking Voltage: With a drain-source breakdown voltage of 600V, the STD1NC60Z-1 can handle high voltage applications with ease.
  • Improved Gate Charge: The optimized gate charge of this device allows for reduced driving power, contributing to the overall efficiency of the system.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, the STD1NC60Z-1 can sustain stable performance even under high temperature conditions.

Applications

The versatility of the STD1NC60Z-1 allows it to be used in various electronic designs, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Power management modules
  • Inverters for renewable energy systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The STD1NC60Z-1 is no exception, as it is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in the most demanding conditions.

Environmental Compliance

The STD1NC60Z-1 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for manufacturers looking to create green products.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess