EN
  • EN
  • DE

STD2805

Part No STD2805
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Low voltage fast-switching PNP power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260807-STD2805
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2805 CAD Model

Description

Product Overview: STD2805 - STMicroelectronics

The STD2805 is a high-performance, low-power P-channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is part of their STripFET™ series, which is known for its excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an ideal choice for power management applications.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it suitable for battery-operated and low-power applications.
  • High Switching Performance: With a low gate charge and low R<sub>DS(on), it offers efficient switching performance, which is crucial for reducing power losses in electronic circuits.
  • Enhanced Durability: The MOSFET is designed to handle continuous and pulsed currents effectively, ensuring a long operational life and reliability.
  • Thermal Management: The device features an excellent thermal performance that helps in maintaining stability and performance even under high temperature operations.

Applications

The versatility of the STD2805 makes it suitable for a wide range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Systems

Technical Specifications

The STD2805 boasts an array of specifications that ensure its performance in various circuits:

  • Voltage: -30 V
  • Drain Current: -4 A
  • Power Dissipation: 1.25 W
  • R<sub>DS(on): Very low
  • Package: Available in a variety of packages including SO-8 and DPAK, providing flexibility in design.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STD2805 is no exception, with its design and manufacturing processes conforming to the highest industry standards. Additionally, STMicroelectronics provides extensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7644 $53.5080
160+ $0.6272 $100.3520
250+ $0.6076 $151.9000
345+ $0.5880 $202.8600
440+ $0.5684 $250.0960
590+ $0.5096 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,865 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess