The STD36P4LLF6 is a cutting-edge P-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with low on-state resistance.
Key Features
- Low Threshold Voltage: The device features a low gate threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by logic-level voltages.
- High Current Capability: With a continuous drain current of up to -12 A, the STD36P4LLF6 can handle significant power for a wide range of applications.
- Low On-Resistance: The MOSFET boasts an exceptionally low on-state resistance (R<sub>DS(on)) of just 0.036 Ω, minimizing power losses and improving overall efficiency.
- Enhanced Thermal Performance: Thanks to its PowerFLAT™ 5x6 package, the STD36P4LLF6 offers excellent thermal performance, ensuring reliability even under high power operation.
Applications
The STD36P4LLF6 is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC/DC Converters
- Motor Control Applications
Quality and Reliability
STMicroelectronics ensures that each STD36P4LLF6 MOSFET meets the highest quality and reliability standards. The device is compliant with RoHS and Halogen-free requirements, making it an environmentally conscious choice for electronic designs.
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30 V
Continuous Drain Current (I<sub>D)
-12 A
Power Dissipation (P<sub>D)
35 W
On-State Resistance (R<sub>DS(on))
0.036 Ω
Operating Temperature Range
-55°C to +150°C
For designers looking for a reliable P-channel MOSFET with excellent performance characteristics, the STD36P4LLF6 from STMicroelectronics stands out as a prime choice.