EN
  • EN
  • DE

STD3LN80K5

Part No STD3LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 2A (Tc) 45W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD3LN80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16927-2, 497-16927-1, 497-16927-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897918-STD3LN80K5
Ultra Librarian 3D Model Ultra Librarian STD3LN80K5 CAD Model

Description

The STD3LN80K5 is a high-performance, N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This device is part of STMicroelectronics' MDmesh™ K5 series, which is known for its extremely reduced on-resistance and low gate charge. These features make the STD3LN80K5 an excellent choice for high-efficiency applications.

Key Features

  • Drain-source Voltage (V<sub>DS): 800 V, which allows for reliable operation in high voltage circuits.
  • Continuous Drain Current (I<sub>D): 3 A, providing a robust current handling capability for a variety of applications.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET offers a low on-state resistance, which minimizes power losses and improves overall efficiency.
  • Gate Charge (Q<sub>g): The device has a low gate charge, which facilitates faster switching speeds and reduces switching losses.
  • 100% Avalanche Tested: Ensures reliability and performance under extreme conditions.
  • Zener-protected: The gate-source of this MOSFET is protected by a Zener diode, providing enhanced safety against overvoltage.

Applications

The STD3LN80K5 MOSFET is designed for a wide range of applications, including:

  • Switching applications
  • Power supplies
  • LED lighting
  • DC-DC converters
  • Motor control
  • Adapters and chargers

Package and Quality

This MOSFET is available in a surface-mount DPAK package, which is suitable for compact designs and ensures good thermal performance. STMicroelectronics is committed to providing high-quality products, and the STD3LN80K5 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance for critical applications.

Conclusion

The STD3LN80K5 from STMicroelectronics is an exceptional choice for designers looking for a high-voltage, high-efficiency, and reliable N-channel MOSFET. Its robust features, combined with STMicroelectronics' reputation for quality, make it a go-to component for a wide range of electronic designs.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess