EN
  • EN
  • DE

STD40NF06T4

Part No STD40NF06T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET Transistors N-Ch 60 Volt 40 Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-252
Continuous Drain Current (ID) 40 A
Drain to Source Breakdown Voltage 60 V
Drain to Source Resistance 28 mΩ
Element Configuration Single
Fall Time 11 ns
Gate to Source Voltage (Vgs) 20 V
Max Operating Temperature 175 °C
Min Operating Temperature -55 °C
Power Dissipation 85 W
Rise Time 50 ns
RoHS Non-Compliant
Turn-Off Delay Time 27 ns
Win Source Part Number 1140808-STD40NF06T4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD40NF06T4 CAD Model

Description

STD40NF06T4 - N-Channel MOSFET from STMicroelectronics

The STD40NF06T4 is a robust N-channel MOSFET that comes from the trusted electronics manufacturer STMicroelectronics. This power MOSFET is designed to deliver high-performance efficiency and reliability for a wide range of applications. With its advanced technology and superior electrical characteristics, the STD40NF06T4 is a great choice for power switching circuits, power management solutions, and various other electronic systems requiring efficient power conversion and control.

Key Features

  • Low On-Resistance: The STD40NF06T4 boasts an extremely low on-resistance (R<sub>DS(on)), which results in minimal power loss and heat generation when the device is in the 'on' state. This feature makes it ideal for high-efficiency power applications.
  • High Current Capability: With the ability to handle a continuous drain current (I<sub>D) of up to 40A, this MOSFET can manage significant power levels, making it suitable for demanding environments.
  • Enhanced Durability: The device is encapsulated in a robust package that ensures long-term reliability and protection against environmental factors.
  • Low Gate Charge (Q<sub>g): The MOSFET has a low gate charge, which facilitates faster switching speeds and reduces switching losses, further enhancing the overall efficiency of the device.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring its capability to withstand high-energy pulses.

Applications

The versatility of the STD40NF06T4 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management systems

With its exceptional performance and STMicroelectronics' commitment to quality, the STD40NF06T4 N-channel MOSFET is a reliable component for designers looking to optimize their power systems for efficiency and robustness. Whether you're developing power supplies, working on automotive electronics, or designing motor control units, the STD40NF06T4 provides the performance and reliability needed for your projects.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess