EN
  • EN
  • DE

STD5NK52ZD

Part No STD5NK52ZD
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 520V 4.4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series SuperMESH™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 520 V
Current - Continuous Drain (Id) @ 25°C 4.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.5Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 16.9 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 529 pF @ 25 V
Power Dissipation (Max) 70W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD5N
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 345155-STD5NK52ZD
Ultra Librarian 3D Model Ultra Librarian STD5NK52ZD CAD Model

Description

Introducing the STD5NK52ZD MOSFET from STMicroelectronics

The STD5NK52ZD is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This Power MOSFET is a part of ST's MDmesh™ K5 series, which is known for its extremely low on-resistance and high dv/dt capability. The device is specifically engineered to deliver outstanding efficiency and reliability in a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-DC converters, and more.

Key Features

  • Low Threshold Drive: The STD5NK52ZD can be driven at low gate voltages, making it compatible with logic-level devices and suitable for low-voltage applications.
  • High dv/dt Capability: This MOSFET can withstand high voltage transients, ensuring robust performance in circuits susceptible to voltage spikes.
  • Reduced Switching Losses: With its low gate charge and capacitance, the STD5NK52ZD minimizes switching losses, which is critical for high-efficiency power designs.
  • Improved RDS(on): The device boasts an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.

Applications

The versatility of the STD5NK52ZD allows it to be used in a variety of applications, including:

  • High-efficiency DC/DC converters
  • Switch-mode power supplies (SMPS) for computers, telecom, and industrial uses
  • Motor control circuits
  • LED lighting solutions
  • Automotive applications and power management systems

Technical Specifications

The STD5NK52ZD offers a drain-source voltage (V<sub>DS) of 525V, which provides a wide safety margin for applications involving high voltage operations. The continuous drain current (I<sub>D) is rated at 4.4A, ensuring adequate current handling capabilities for a variety of uses. This MOSFET also features a max RDS(on) of 1.2 Ohms, which contributes to its high efficiency and low heat generation.

STMicroelectronics has packaged the STD5NK52ZD in a TO-252 (DPAK), which is known for its compact size and excellent thermal performance. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly in modern electronic manufacturing processes.

With its outstanding performance and reliability, the STD5NK52ZD from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0896 $59.9280
130+ $0.8940 $116.2200
205+ $0.8662 $177.5710
280+ $0.8382 $234.6960
360+ $0.8103 $291.7080
480+ $0.7264 $348.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess