The STD64N4F6AG is a state-of-the-art N-Channel MOSFET from STMicroelectronics, designed to deliver high efficiency and power density with a focus on energy conservation. This advanced power MOSFET is part of ST's STripFET™ VI DeepGATE™ technology, which ensures optimized performance for a wide range of applications.
Key Features
- Low On-Resistance: The device features an exceptionally low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
- High Switching Speed: The fast switching capabilities of the STD64N4F6AG make it suitable for high-frequency applications, contributing to reduced switching losses.
- Improved Thermal Performance: With an excellent thermal resistance, the MOSFET can operate at higher temperatures, maintaining performance stability.
- Robustness: The device is designed for enhanced ruggedness and reliability, which is critical in demanding environments.
Applications
The versatility of the STD64N4F6AG allows it to be used in a variety of applications, including but not limited to:
- Switch Mode Power Supplies (SMPS)
- Power Management Systems
- DC-DC Converters
- Motor Control Circuits
- Automotive Applications
- LED Lighting Solutions
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
40V
Continuous Drain Current (I<sub>D)
80A
Power Dissipation (P<sub>D)
110W
R<sub>DS(on)
4.6 mΩ
The STD64N4F6AG is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. Its efficiency and robustness make it an excellent choice for designers looking to improve system performance while reducing energy consumption.