EN
  • EN
  • DE

STD6N65M2

Part No STD6N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 4A (Tc) 60W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD6N65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15049-6, 497-15049-1, 497-15049-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935289-STD6N65M2
Ultra Librarian 3D Model Ultra Librarian STD6N65M2 CAD Model

Description

The STD6N65M2 from STMicroelectronics is a high-performance N-channel Power MOSFET belonging to their MDmesh™ M2 series. It is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies (SMPS), lighting applications, adapters, solar inverters, industrial and consumer applications.

Key Features

  • Voltage Rating: The device operates at a drain-source voltage of 650 V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current of 4 A, it can handle significant power for its size.
  • Low On-Resistance: The STD6N65M2 boasts a low on-resistance (R<sub>DS(on)) of 1.2 Ω max, contributing to its high efficiency.
  • MDmesh™ M2 Technology: Utilizing STMicroelectronics' innovative MDmesh™ M2 technology, this MOSFET achieves an optimal balance of on-resistance and switching performance for high-efficiency power conversion.
  • Reduced Gate Charge: A minimized gate charge (Q<sub>g) ensures lower switching losses and faster switching behavior.
  • 100% Avalanche Tested: Guaranteed reliability and ruggedness with all devices being 100% avalanche tested.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • DC-AC inverters for solar energy systems
  • Power adapters and chargers
  • Industrial applications including motor control and power management systems
  • Consumer electronics

Package and Availability

The STD6N65M2 is available in a DPAK package, which is suitable for compact designs with space constraints. STMicroelectronics ensures availability and support for this component, providing comprehensive technical documentation and application assistance for designers and engineers.

Environmental and Quality Standards

This product complies with various environmental standards, including RoHS and is produced in facilities with certifications for quality management systems, ensuring both performance and environmental responsibility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess