The STD90NS3LLH7 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for their advanced and integrated technology solutions. This MOSFET is part of the STripFET™ VII-H series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of power management and switching applications.
Key Features
- Low Threshold Drive: The device can be driven at a low gate threshold voltage, making it compatible with a variety of logic levels and ensuring ease of use in various circuit designs.
- High Switching Efficiency: With its low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), the STD90NS3LLH7 provides efficient switching performance, which is crucial for minimizing energy losses in power conversion systems.
- Robust Thermal Performance: The MOSFET is designed to handle high current and power levels with excellent thermal characteristics, ensuring reliability even under demanding conditions.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, which guarantees the MOSFET's ability to withstand high-energy pulses in the avalanche and commutation modes.
Applications
The versatility of the STD90NS3LLH7 makes it suitable for a broad range of applications, including:
- Power Supplies
- DC-DC Converters
- Motor Control Systems
- Automotive Applications
- Switching Regulators
- Power Management Solutions
Technical Specifications
The STD90NS3LLH7 boasts impressive technical specifications:
- Normal Level Gate Drive
- V<sub>DS: 30V
- R<sub>DS(on): 0.0037 Ohm
- Q<sub>g: 17 nC
- Package: DPAK
- Lead-free, halogen-free, and RoHS compliant
With its combination of efficiency, reliability, and environmental friendliness, the STD90NS3LLH7 is an ideal choice for engineers and designers looking to create high-performance power management systems.