EN
  • EN
  • DE

STEVAL-IAC001V1

Part No STEVAL-IAC001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL CENTRAL UNIT ALARM / Alarm platform Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Embedded Yes, MCU, 8-Bit
Utilized IC / Part M41ST95W, ST72321BJ9, VN340SP-E
Primary Attributes 8 Inputs, 7 Outputs, RS-485 Interface
Secondary Attributes Graphical User Interface
Supplied Contents Board(s)
Win Source Part Number 799124-STEVAL-IAC001V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-IAC001V1
Introduction Date June 22, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-IAC001V1 CAD Model

Description

Overview of STEVAL-IAC001V1

The STEVAL-IAC001V1 is an innovative product evaluation board from STMicroelectronics, designed to facilitate the testing and development of power line communication systems. This evaluation tool is part of ST's AC line communication device portfolio and is particularly suited for smart metering applications and home energy management systems.

Key Features

  • Integrated ST7540 PLM modem: The board comes with a pre-installed ST7540 power line communication modem chip, providing a robust and reliable communication protocol over the AC power line.
  • Modular design: Its modular design allows for easy integration with other ST evaluation boards, enabling developers to create comprehensive prototypes for various applications.
  • Flexible power supply options: The STEVAL-IAC001V1 can be powered through various sources, including direct connection to the AC mains, making it versatile for different testing environments.
  • User-friendly interface: Equipped with LEDs for status indication and buttons for user interaction, the board provides an intuitive interface for developers and testers.
  • Comprehensive development support: STMicroelectronics provides extensive documentation, software tools, and technical support to ensure a smooth development process for users of the STEVAL-IAC001V1.

Applications

The STEVAL-IAC001V1 board is ideal for developing and testing applications such as:

  • Smart metering systems
  • Home and industrial automation
  • Remote monitoring and control systems
  • Energy management solutions

Technical Specifications

The STEVAL-IAC001V1 operates within a specified temperature range and complies with international standards for power line communication, ensuring reliability and interoperability in global markets.

Additional Resources

For those interested in exploring the capabilities of the STEVAL-IAC001V1, STMicroelectronics offers additional resources, including:

  • Detailed datasheets and technical documents
  • Application notes and design guides
  • Software and firmware libraries
  • Access to a community of experts and fellow developers

The STEVAL-IAC001V1 is not only a powerful tool for developers working on power line communication solutions but also a testament to STMicroelectronics' commitment to providing innovative and accessible technologies for the electronics industry.

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess