EN
  • EN
  • DE

STEVAL-IHM028V1

Part No STEVAL-IHM028V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STGIPS20K60
Supplied Contents Board(s), Accessories
Other Names 497-11258,STEVALIHM028V1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284501-STEVAL-IHM028V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM028V1 CAD Model

Description

    

STEVAL-IHM028V1 - Low Voltage Three-Phase Inverter Power Board

    

        The STEVAL-IHM028V1 from STMicroelectronics is a sophisticated, low-voltage, three-phase inverter power board that is specifically designed for applications requiring precise motor control. This board is part of the development ecosystem for motor control solutions provided by STMicroelectronics, which facilitates rapid prototyping and development for a wide range of motor control applications.    

    

        At the heart of the STEVAL-IHM028V1 is the advanced STGIPN3H60 – a smart power module that integrates a three-phase inverter with gate drivers and protective features. This integration not only saves space but also simplifies the design and enhances reliability. The board is capable of driving motors with a maximum rating of 15 A and up to 50 V, making it suitable for a variety of low voltage applications such as home appliances, HVAC systems, industrial control, and automation.    

    

        The power board includes numerous features that ensure the safety and longevity of the application, such as undervoltage lockout, overcurrent protection, and thermal shutdown. Additionally, the board's layout is optimized for excellent thermal performance, ensuring that the system can sustain optimal performance even under heavy loads.    

    

        The STEVAL-IHM028V1 is also designed for seamless integration with ST's microcontroller development boards. This allows developers to leverage ST's extensive software libraries and development tools to create sophisticated motor control algorithms. The board is compatible with a range of control methods, including six-step, field-oriented control (FOC), and sensorless vector control, providing the flexibility needed to tackle various motor control challenges.    

    

        Overall, the STEVAL-IHM028V1 is a powerful, versatile solution for engineers looking to create efficient and reliable motor control systems. Its robust design and comprehensive feature set make it an ideal choice for those seeking a high-performance, ready-to-use inverter power stage in their next motor control project.    

    

        Key Features:        

                
  • Integrated three-phase inverter power stage
  •             
  • Up to 15 A output current and 50 V maximum voltage
  •             
  • Advanced protection features for safe operation
  •             
  • Optimized thermal performance
  •             
  • Compatible with various STMicroelectronics microcontroller boards
  •             
  • Supports multiple motor control algorithms
  •         
    

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess