EN
  • EN
  • DE

STEVAL-ILL002V3

Part No STEVAL-ILL002V3
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 5 ~ 100 mA
Outputs and Type 8, Non-Isolated
Voltage - Output 20V
Features Graphic User Interface, 5x8 LED Matrix
Voltage - Input 7V ~ 32V
Supplied Contents Board(s)
Utilized IC / Part STP08DP05
Other Names 497-6337,-497-6337
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1283828-STEVAL-ILL002V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL002V3 CAD Model

Description

STEVAL-ILL002V3 LED Driver Evaluation Board

The STEVAL-ILL002V3 from STMicroelectronics is a versatile LED driver evaluation board designed to showcase the performance and capabilities of the company's advanced power and lighting control technologies. This evaluation platform is specifically tailored for driving LEDs with high efficiency and precision, making it an excellent tool for developers and engineers working on lighting solutions.

The board features a highly integrated LED driver, capable of providing a constant current output to ensure uniform brightness and maximize the lifespan of the LEDs. The current regulation is achieved through an advanced feedback mechanism, which compensates for variations in input voltage and LED forward voltage, thus maintaining consistent light output.

One of the key components of the STEVAL-ILL002V3 is its dimming control functionality. The board supports both analog and Pulse Width Modulation (PWM) dimming techniques, allowing users to adjust the brightness of the connected LEDs with high resolution. This flexibility makes it suitable for a wide range of applications, from general lighting to more specialized uses such as architectural or mood lighting.

The evaluation board is also equipped with protection features to ensure the longevity and reliability of the LED array. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the LEDs and the driver circuitry from electrical anomalies and thermal stress.

Designed for ease of use, the STEVAL-ILL002V3 comes with a user-friendly interface that includes connectors and test points for easy measurement and debugging. It is also accompanied by comprehensive documentation, including schematics, BOM, and application notes, which provide valuable resources for developers to accelerate their design process.

Overall, the STEVAL-ILL002V3 is an excellent demonstration and development tool that encapsulates STMicroelectronics' commitment to providing innovative and reliable solutions for the ever-growing LED lighting market.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess