Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Special Purpose DC/DC, DDR Memory Supply
Outputs and Type 5, Non-Isolated
Power - Output 14.7 W
Voltage - Output 0.8V, 0.9V, 1.05V, 1.5V, 1.8V
Current - Output 4A, 2.8A, 2.5A, 2A
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 750kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6641
Other Names 1026-STEVAL-ISA050V1,-497-8425,497-8425
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284207-STEVAL-ISA050V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA050V1 CAD Model

Description

STEVAL-ISA050V1 Evaluation Board from STMicroelectronics

The STEVAL-ISA050V1 is a highly efficient evaluation board designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the VIPower series and is specifically tailored for testing and evaluating the performance of the VND5004B double channel high-side driver. The board is an excellent tool for developers and engineers looking to explore the features and capabilities of this advanced driver in a variety of automotive applications.

The VND5004B is a sophisticated component that is designed to drive automotive loads with high efficiency and reliability. It has a broad range of applications, including but not limited to driving resistive, inductive, and capacitive loads such as lamps, solenoids, and motors. The STEVAL-ISA050V1 board allows users to fully assess the VND5004B's functionality, including its built-in open-load detection, thermal shutdown, and overcurrent protection features.

The evaluation board comes with a pre-configured setup that includes the VND5004BSP30-E, which is an automotive-grade double channel high-side driver manufactured in ST's proprietary VIPower technology. The board is designed to handle a wide range of input voltages, from 5.5V to 36V, making it flexible for use in various automotive voltage systems.

Furthermore, the STEVAL-ISA050V1 provides diagnostic feedback through LEDs that indicate the status of various functions such as the output voltage presence, load current sensing, and fault conditions. This immediate visual feedback is invaluable for rapid development and troubleshooting.

For ease of use, the board is equipped with robust connectors and can be interfaced with a standard microcontroller for control and monitoring purposes. It is also accompanied by comprehensive documentation, including a detailed user manual, application notes, and schematic diagrams to assist users in their evaluation process.

In summary, the STEVAL-ISA050V1 evaluation board is an indispensable tool for any professional working with automotive electronics, providing a hands-on approach to understanding and implementing the VND5004B high-side driver in a controlled and measurable environment.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention