Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 3, Non-Isolated
Voltage - Output 1.8V, 3.3V, 5V
Current - Output 2.5A, 2.5A, 100mA
Voltage - Input 6V ~ 28V
Regulator Topology Buck
Frequency - Switching 200kHz, 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6680A
Other Names -497-6379,497-6379,STEVALISA053V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284225-STEVAL-ISA053V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA053V2 CAD Model

Description

The STEVAL-ISA053V2 from STMicroelectronics is a highly efficient, fully integrated power management solution designed for a wide range of applications. This evaluation board is based on the VIPer53, a high-voltage converter smartly integrating an 800 V rugged power MOSFET with PWM current-mode control.

The VIPer53 combines a dedicated current mode PWM controller with a high voltage power MOSFET on the same silicon chip. Typical applications cover offline power supplies for battery charger adapters, standby power supplies for TV or monitors, auxiliary supplies for motor control, etc.

Key Features

  • Switching frequency up to 200 kHz
  • 800 V avalanche rugged power section
  • PWM operation with frequency jittering for lower EMI
  • Limiting current with adjustable set point
  • On-board soft-start for easy operation
  • Low standby power consumption
  • Overvoltage, overcurrent, and thermal protection

The STEVAL-ISA053V2 showcases a robust design with a compact form factor, making it an excellent prototype for developers looking to create compact, high-performance power supplies. With its advanced features and protections, it ensures reliability and longevity in the most demanding electrical environments.

By utilizing the STEVAL-ISA053V2, designers can significantly reduce the time-to-market for their products, thanks to the ease of integration and the comprehensive support provided by STMicroelectronics. This includes detailed documentation, reference design files, and technical support from ST’s engineering teams.

Applications

  • AC/DC converters
  • Battery chargers
  • Standby power supplies
  • Auxiliary power supplies
  • Power supplies for motor control

Whether you are developing power solutions for consumer electronics, industrial systems, or IoT devices, the STEVAL-ISA053V2 evaluation board is a versatile and reliable choice that will help you to achieve efficient and safe power management in your next project.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51125EVM
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention