Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 5.5 W
Voltage - Output 5V, 12V
Current - Output 500mA, 250mA
Voltage - Input 85 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 115kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer17
Base Product Number STEVAL
Other Names 497-9007,STEVALISA062V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284198-STEVAL-ISA062V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA062V1 CAD Model

Description

STEVAL-ISA062V1 - STMicroelectronics Evaluation Board

The STEVAL-ISA062V1 is a highly-efficient evaluation board designed by STMicroelectronics to showcase the performance of their advanced power management technology. This board is specifically tailored for engineers and developers who require a reliable platform to evaluate and test the features of the L7986A switching regulator in real-world applications.

The L7986A is a step-down monolithic power switching regulator capable of delivering up to 3A of continuous current to the load with excellent output voltage accuracy. It operates over a wide input voltage range from 4.5V to 38V, making the STEVAL-ISA062V1 an ideal choice for a variety of industrial, automotive, and consumer applications where efficiency and reliability are of utmost importance.

The evaluation board includes numerous features that facilitate an easy and comprehensive evaluation process. It comes with a preset output voltage of 5V, but thanks to the onboard adjustable resistors, users can set the output voltage to any value in the range of the regulator. The STEVAL-ISA062V1 also features thermal shutdown and overcurrent protection, ensuring the safety and longevity of both the board and the end application.

The compact size of the board, combined with its pre-installed headers, allows for easy integration into existing prototypes and systems. Moreover, the board's design includes test points that provide convenient access to all critical signals and voltages, which is essential for in-depth analysis and debugging.

For those looking to implement energy-efficient power solutions in their designs, the STEVAL-ISA062V1 evaluation board is an indispensable tool. It not only demonstrates the capabilities of the L7986A regulator but also serves as a reference design for developing custom power supply solutions. The comprehensive documentation and support provided by STMicroelectronics ensure a smooth development process from initial evaluation to final product implementation.

In summary, the STEVAL-ISA062V1 is an exemplary evaluation platform that combines functionality, flexibility, and protection features to offer developers a solid foundation for creating efficient power management systems with STMicroelectronics technology.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention